Capital Lighting, Inc. F199368 Mini Pendants-Rod 657422

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.25 Bulb Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 4.4 Product Name: One Light Pendant UPC: 742546104292 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.25 Bulb Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 4.4 Product Name: One Light Pendant UPC: 742546104292 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F199368 Mini Pendants-Rod - 657422 - Capital Lighting, Inc.
Columbus, OH, USA
F199368 Mini Pendants-Rod
657422
F199368 Mini Pendants-Rod 657422
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.25 Bulb Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 4.4 Product Name: One Light Pendant UPC: 742546104292 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.25
Bulb
Qty: 1
Wattage: 60
Finish: Deep Bronze
Weight: 4.4
Product Name: One Light Pendant
UPC: 742546104292
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657422
Product Name F199368 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details