Capital Lighting, Inc. F199268 Mini Pendants-Rod 657421

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 4.41 Product Name: One Light Pendant UPC: 742546104278 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 4.41 Product Name: One Light Pendant UPC: 742546104278 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F199268 Mini Pendants-Rod - 657421 - Capital Lighting, Inc.
Columbus, OH, USA
F199268 Mini Pendants-Rod
657421
F199268 Mini Pendants-Rod 657421
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Qty: 1 Wattage: 60 Finish: Deep Bronze Weight: 4.41 Product Name: One Light Pendant UPC: 742546104278 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Bulb
Qty: 1
Wattage: 60
Finish: Deep Bronze
Weight: 4.41
Product Name: One Light Pendant
UPC: 742546104278
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657421
Product Name F199268 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details