Capital Lighting, Inc. SL885963 Mini Chandeliers-Glass Shade 657401

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 9.75 Product Name: Three Light Chandelier UPC: 020389183842 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 9.75 Product Name: Three Light Chandelier UPC: 020389183842 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL885963 Mini Chandeliers-Glass Shade - 657401 - Capital Lighting, Inc.
Columbus, OH, USA
SL885963 Mini Chandeliers-Glass Shade
657401
SL885963 Mini Chandeliers-Glass Shade 657401
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 9.75 Product Name: Three Light Chandelier UPC: 020389183842 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 9.75
Product Name: Three Light Chandelier
UPC: 020389183842
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657401
Product Name SL885963 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details