Capital Lighting, Inc. D2007 Lamps-Table Lamps 657395

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Cream Crackle Weight: 11 Product Name: One Light Table Lamp UPC: 748119026213 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Cream Crackle Weight: 11 Product Name: One Light Table Lamp UPC: 748119026213 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2007 Lamps-Table Lamps - 657395 - Capital Lighting, Inc.
Columbus, OH, USA
D2007 Lamps-Table Lamps
657395
D2007 Lamps-Table Lamps 657395
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Cream Crackle Weight: 11 Product Name: One Light Table Lamp UPC: 748119026213 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Cream Crackle
Weight: 11
Product Name: One Light Table Lamp
UPC: 748119026213
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657395
Product Name D2007 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details