Capital Lighting, Inc. D1717 Lamps-Table Lamps 657393

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Francis Fawn Weight: 8 Product Name: One Light Table Lamp UPC: 748119019239 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Francis Fawn Weight: 8 Product Name: One Light Table Lamp UPC: 748119019239 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1717 Lamps-Table Lamps - 657393 - Capital Lighting, Inc.
Columbus, OH, USA
D1717 Lamps-Table Lamps
657393
D1717 Lamps-Table Lamps 657393
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Francis Fawn Weight: 8 Product Name: One Light Table Lamp UPC: 748119019239 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Francis Fawn
Weight: 8
Product Name: One Light Table Lamp
UPC: 748119019239
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657393
Product Name D1717 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details