Capital Lighting, Inc. D2005 Lamps-Table Lamps 657392

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Table Lamp UPC: 748119025766 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Table Lamp UPC: 748119025766 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2005 Lamps-Table Lamps - 657392 - Capital Lighting, Inc.
Columbus, OH, USA
D2005 Lamps-Table Lamps
657392
D2005 Lamps-Table Lamps 657392
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Table Lamp UPC: 748119025766 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 36.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119025766
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657392
Product Name D2005 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details