Capital Lighting, Inc. Bathroom Fixtures-Four Lights 657388

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Vanity UPC: 842639009913 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Vanity UPC: 842639009913 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 657388 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
657388
Bathroom Fixtures-Four Lights 657388
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Product Name: Four Light Vanity UPC: 842639009913 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 8.50
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Pewter
Product Name: Four Light Vanity
UPC: 842639009913
Category: Vanity
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657388
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details