Capital Lighting, Inc. Bathroom Fixtures-Three Lights 657385

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Vanity UPC: 842639009906 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Vanity UPC: 842639009906 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 657385 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
657385
Bathroom Fixtures-Three Lights 657385
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three Light Vanity UPC: 842639009906 Category: Vanity Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.50
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Product Name: Three Light Vanity
UPC: 842639009906
Category: Vanity
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657385
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details