Capital Lighting, Inc. Pendants-Bowl Style 657383

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Silver Product Name: Three Light Pendant UPC: 842639012081 Category: Pendant Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Silver Product Name: Three Light Pendant UPC: 842639012081 Category: Pendant Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 657383 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
657383
Pendants-Bowl Style 657383
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Silver Product Name: Three Light Pendant UPC: 842639012081 Category: Pendant Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 22.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Silver
Product Name: Three Light Pendant
UPC: 842639012081
Category: Pendant
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657383
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details