Capital Lighting, Inc. Foyer/Hall Lanterns-Open Frame 657380

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Pendant UPC: 842639011398 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Pendant UPC: 842639011398 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Foyer/Hall Lanterns-Open Frame - 657380 - Capital Lighting, Inc.
Columbus, OH, USA
Foyer/Hall Lanterns-Open Frame
657380
Foyer/Hall Lanterns-Open Frame 657380
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Pendant UPC: 842639011398 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Pewter
Product Name: Four Light Pendant
UPC: 842639011398
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657380
Product Name Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details