Capital Lighting, Inc. D2032 Lamps-Table Lamps 657379

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aria Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 748119026138 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aria Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 748119026138 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2032 Lamps-Table Lamps - 657379 - Capital Lighting, Inc.
Columbus, OH, USA
D2032 Lamps-Table Lamps
657379
D2032 Lamps-Table Lamps 657379
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aria Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 748119026138 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Aria Bronze
Weight: 15
Product Name: One Light Table Lamp
UPC: 748119026138
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657379
Product Name D2032 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details