Capital Lighting, Inc. D2058 Lamps-Table Lamps 657378

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 5 Product Name: One Light Table Lamp UPC: 748119026237 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 5 Product Name: One Light Table Lamp UPC: 748119026237 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2058 Lamps-Table Lamps - 657378 - Capital Lighting, Inc.
Columbus, OH, USA
D2058 Lamps-Table Lamps
657378
D2058 Lamps-Table Lamps 657378
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 5 Product Name: One Light Table Lamp UPC: 748119026237 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 5
Product Name: One Light Table Lamp
UPC: 748119026237
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657378
Product Name D2058 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details