Capital Lighting, Inc. D2035 Lamps-Table Lamps 657377

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Toledo Distressed Red Weight: 17 Product Name: One Light Table Lamp UPC: 748119026145 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Toledo Distressed Red Weight: 17 Product Name: One Light Table Lamp UPC: 748119026145 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2035 Lamps-Table Lamps - 657377 - Capital Lighting, Inc.
Columbus, OH, USA
D2035 Lamps-Table Lamps
657377
D2035 Lamps-Table Lamps 657377
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Toledo Distressed Red Weight: 17 Product Name: One Light Table Lamp UPC: 748119026145 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Toledo Distressed Red
Weight: 17
Product Name: One Light Table Lamp
UPC: 748119026145
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657377
Product Name D2035 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details