Capital Lighting, Inc. D2037 Lamps-Table Lamps 657376

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Grenadine Stone Weight: 8 Product Name: One Light Table Lamp UPC: 748119026169 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Grenadine Stone Weight: 8 Product Name: One Light Table Lamp UPC: 748119026169 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2037 Lamps-Table Lamps - 657376 - Capital Lighting, Inc.
Columbus, OH, USA
D2037 Lamps-Table Lamps
657376
D2037 Lamps-Table Lamps 657376
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Grenadine Stone Weight: 8 Product Name: One Light Table Lamp UPC: 748119026169 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Grenadine Stone
Weight: 8
Product Name: One Light Table Lamp
UPC: 748119026169
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657376
Product Name D2037 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details