Capital Lighting, Inc. D2127 Lamps-Floor Lamps 657364

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 67.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome And Black Weight: 7 Product Name: One Light Floor Lamp UPC: 748119025940 Category: Floor Lamp Shipped Via: TRK
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 67.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome And Black Weight: 7 Product Name: One Light Floor Lamp UPC: 748119025940 Category: Floor Lamp Shipped Via: TRK

Suppliers

Company
Product
Description
Supplier Links
D2127 Lamps-Floor Lamps - 657364 - Capital Lighting, Inc.
Columbus, OH, USA
D2127 Lamps-Floor Lamps
657364
D2127 Lamps-Floor Lamps 657364
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 67.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome And Black Weight: 7 Product Name: One Light Floor Lamp UPC: 748119025940 Category: Floor Lamp Shipped Via: TRK

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 67.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Chrome And Black
Weight: 7
Product Name: One Light Floor Lamp
UPC: 748119025940
Category: Floor Lamp
Shipped Via: TRK

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657364
Product Name D2127 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details