Capital Lighting, Inc. D2136 Lamps-Table Lamps 657362

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold Leaf Weight: 9 Product Name: One Light Table Lamp UPC: 748119025780 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold Leaf Weight: 9 Product Name: One Light Table Lamp UPC: 748119025780 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2136 Lamps-Table Lamps - 657362 - Capital Lighting, Inc.
Columbus, OH, USA
D2136 Lamps-Table Lamps
657362
D2136 Lamps-Table Lamps 657362
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold Leaf Weight: 9 Product Name: One Light Table Lamp UPC: 748119025780 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Gold Leaf
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119025780
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657362
Product Name D2136 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details