Capital Lighting, Inc. D2135 Lamps-Table Lamps 657360

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Matte Black Weight: 10 Product Name: One Light Table Lamp UPC: 748119025773 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Matte Black Weight: 10 Product Name: One Light Table Lamp UPC: 748119025773 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2135 Lamps-Table Lamps - 657360 - Capital Lighting, Inc.
Columbus, OH, USA
D2135 Lamps-Table Lamps
657360
D2135 Lamps-Table Lamps 657360
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Matte Black Weight: 10 Product Name: One Light Table Lamp UPC: 748119025773 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Matte Black
Weight: 10
Product Name: One Light Table Lamp
UPC: 748119025773
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657360
Product Name D2135 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details