Capital Lighting, Inc. Mini Pendants-Rod 657356

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 44.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Silver Product Name: One Light Mini-Pendant UPC: 842639011961 Category: Mini-Pendant Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 44.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Silver Product Name: One Light Mini-Pendant UPC: 842639011961 Category: Mini-Pendant Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 657356 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
657356
Mini Pendants-Rod 657356
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 44.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Silver Product Name: One Light Mini-Pendant UPC: 842639011961 Category: Mini-Pendant Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 44.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Silver
Product Name: One Light Mini-Pendant
UPC: 842639011961
Category: Mini-Pendant
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657356
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details