Capital Lighting, Inc. Mid. Chandeliers-Glass Up 657354

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rubbed Silver Product Name: Nine Light Chandelier UPC: 842639012043 Category: Chandelier Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rubbed Silver Product Name: Nine Light Chandelier UPC: 842639012043 Category: Chandelier Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 657354 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
657354
Mid. Chandeliers-Glass Up 657354
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rubbed Silver Product Name: Nine Light Chandelier UPC: 842639012043 Category: Chandelier Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Rubbed Silver
Product Name: Nine Light Chandelier
UPC: 842639012043
Category: Chandelier
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657354
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details