PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome And Black
Weight: 12
Product Name: One Light Table Lamp
UPC: 748119025919
Category: Table Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 657348 |
| Product Name | D2124 Lamps-Table Lamps |
| Application | Residential |