Capital Lighting, Inc. D2112 Lamps-Table Lamps 657346

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pearlescent Cream Weight: 15 Product Name: One Light Table Lamp UPC: 748119025810 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pearlescent Cream Weight: 15 Product Name: One Light Table Lamp UPC: 748119025810 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2112 Lamps-Table Lamps - 657346 - Capital Lighting, Inc.
Columbus, OH, USA
D2112 Lamps-Table Lamps
657346
D2112 Lamps-Table Lamps 657346
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pearlescent Cream Weight: 15 Product Name: One Light Table Lamp UPC: 748119025810 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 27.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pearlescent Cream
Weight: 15
Product Name: One Light Table Lamp
UPC: 748119025810
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657346
Product Name D2112 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details