Capital Lighting, Inc. D2122 Lamps-Table Lamps 657345

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 5 Product Name: One Light Table Lamp UPC: 748119025896 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 5 Product Name: One Light Table Lamp UPC: 748119025896 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2122 Lamps-Table Lamps - 657345 - Capital Lighting, Inc.
Columbus, OH, USA
D2122 Lamps-Table Lamps
657345
D2122 Lamps-Table Lamps 657345
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 5 Product Name: One Light Table Lamp UPC: 748119025896 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 5
Product Name: One Light Table Lamp
UPC: 748119025896
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657345
Product Name D2122 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details