Capital Lighting, Inc. D2118 Lamps-Table Lamps 657341

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Isaba Silver Weight: 9 Product Name: One Light Table Lamp UPC: 748119025841 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Isaba Silver Weight: 9 Product Name: One Light Table Lamp UPC: 748119025841 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2118 Lamps-Table Lamps - 657341 - Capital Lighting, Inc.
Columbus, OH, USA
D2118 Lamps-Table Lamps
657341
D2118 Lamps-Table Lamps 657341
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Isaba Silver Weight: 9 Product Name: One Light Table Lamp UPC: 748119025841 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Isaba Silver
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119025841
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657341
Product Name D2118 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details