Capital Lighting, Inc. D2119 Lamps-Table Lamps 657340

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pearlescent Cream Weight: 8 Product Name: One Light Table Lamp UPC: 748119025858 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pearlescent Cream Weight: 8 Product Name: One Light Table Lamp UPC: 748119025858 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2119 Lamps-Table Lamps - 657340 - Capital Lighting, Inc.
Columbus, OH, USA
D2119 Lamps-Table Lamps
657340
D2119 Lamps-Table Lamps 657340
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pearlescent Cream Weight: 8 Product Name: One Light Table Lamp UPC: 748119025858 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pearlescent Cream
Weight: 8
Product Name: One Light Table Lamp
UPC: 748119025858
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657340
Product Name D2119 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details