Capital Lighting, Inc. D2160 Lamps-Table Lamps 657337

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Nickel Weight: 4 Product Name: One Light Table Lamp UPC: 748119026329 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Nickel Weight: 4 Product Name: One Light Table Lamp UPC: 748119026329 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2160 Lamps-Table Lamps - 657337 - Capital Lighting, Inc.
Columbus, OH, USA
D2160 Lamps-Table Lamps
657337
D2160 Lamps-Table Lamps 657337
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Nickel Weight: 4 Product Name: One Light Table Lamp UPC: 748119026329 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black Nickel
Weight: 4
Product Name: One Light Table Lamp
UPC: 748119026329
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657337
Product Name D2160 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details