Capital Lighting, Inc. D2163 Lamps-Table Lamps 657336

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Chrome And Clear Crystal Weight: 7 Product Name: One Light Table Lamp UPC: 748119026350 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Chrome And Clear Crystal Weight: 7 Product Name: One Light Table Lamp UPC: 748119026350 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2163 Lamps-Table Lamps - 657336 - Capital Lighting, Inc.
Columbus, OH, USA
D2163 Lamps-Table Lamps
657336
D2163 Lamps-Table Lamps 657336
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Chrome And Clear Crystal Weight: 7 Product Name: One Light Table Lamp UPC: 748119026350 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 27.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Chrome And Clear Crystal
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119026350
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657336
Product Name D2163 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details