Capital Lighting, Inc. D2167 Lamps-Table Lamps 657332

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Plated Weight: 8 Product Name: One Light Table Lamp UPC: 748119025865 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Plated Weight: 8 Product Name: One Light Table Lamp UPC: 748119025865 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2167 Lamps-Table Lamps - 657332 - Capital Lighting, Inc.
Columbus, OH, USA
D2167 Lamps-Table Lamps
657332
D2167 Lamps-Table Lamps 657332
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Plated Weight: 8 Product Name: One Light Table Lamp UPC: 748119025865 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Chrome Plated
Weight: 8
Product Name: One Light Table Lamp
UPC: 748119025865
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657332
Product Name D2167 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details