Capital Lighting, Inc. D2165 Lamps-Table Lamps 657331

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Clear Finish Weight: 7 Product Name: One Light Table Lamp UPC: 748119026374 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Clear Finish Weight: 7 Product Name: One Light Table Lamp UPC: 748119026374 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2165 Lamps-Table Lamps - 657331 - Capital Lighting, Inc.
Columbus, OH, USA
D2165 Lamps-Table Lamps
657331
D2165 Lamps-Table Lamps 657331
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Clear Finish Weight: 7 Product Name: One Light Table Lamp UPC: 748119026374 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Clear Finish
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119026374
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657331
Product Name D2165 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details