Capital Lighting, Inc. Foyer/Hall Lanterns-Open Frame 657328

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rubbed Bronze Product Name: Six Light Pendant UPC: 842639009333 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rubbed Bronze Product Name: Six Light Pendant UPC: 842639009333 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Foyer/Hall Lanterns-Open Frame - 657328 - Capital Lighting, Inc.
Columbus, OH, USA
Foyer/Hall Lanterns-Open Frame
657328
Foyer/Hall Lanterns-Open Frame 657328
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rubbed Bronze Product Name: Six Light Pendant UPC: 842639009333 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 36.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rubbed Bronze
Product Name: Six Light Pendant
UPC: 842639009333
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657328
Product Name Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details