Capital Lighting, Inc. D2176 Lamps-Desk/Piano Lamps 657319

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 8 Product Name: One Light Desk Lamp UPC: 748119025995 Category: Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 8 Product Name: One Light Desk Lamp UPC: 748119025995 Category: Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
D2176 Lamps-Desk/Piano Lamps - 657319 - Capital Lighting, Inc.
Columbus, OH, USA
D2176 Lamps-Desk/Piano Lamps
657319
D2176 Lamps-Desk/Piano Lamps 657319
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 8 Product Name: One Light Desk Lamp UPC: 748119025995 Category: Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 8
Product Name: One Light Desk Lamp
UPC: 748119025995
Category: Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657319
Product Name D2176 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details