Capital Lighting, Inc. D2187 Lamps-Floor Lamps 657310

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 69.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 10 Product Name: One Light Floor Lamp UPC: 748119026053 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 69.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 10 Product Name: One Light Floor Lamp UPC: 748119026053 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
D2187 Lamps-Floor Lamps - 657310 - Capital Lighting, Inc.
Columbus, OH, USA
D2187 Lamps-Floor Lamps
657310
D2187 Lamps-Floor Lamps 657310
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 69.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 10 Product Name: One Light Floor Lamp UPC: 748119026053 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 69.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 10
Product Name: One Light Floor Lamp
UPC: 748119026053
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657310
Product Name D2187 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details