Capital Lighting, Inc. Island/Pool Table-4 Light + 657192

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Product Name: Six Light Island UPC: 842639011541 Category: Island Glass: Champagne Chip Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Product Name: Six Light Island UPC: 842639011541 Category: Island Glass: Champagne Chip Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-4 Light + - 657192 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-4 Light +
657192
Island/Pool Table-4 Light + 657192
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Product Name: Six Light Island UPC: 842639011541 Category: Island Glass: Champagne Chip Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Satin Nickel
Product Name: Six Light Island
UPC: 842639011541
Category: Island
Glass: Champagne Chip
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657192
Product Name Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details