PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Galvanized
Product Name: One Light Pendant
UPC: 842639010582
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 657189 |
| Product Name | Exterior -Hanging |
| Application | Residential; Outdoor |