Capital Lighting, Inc. Exterior -Hanging 657181

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant UPC: 842639010766 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant UPC: 842639010766 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Exterior -Hanging - 657181 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Hanging
657181
Exterior -Hanging 657181
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant UPC: 842639010766 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.50
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Satin Black
Product Name: One Light Pendant
UPC: 842639010766
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657181
Product Name Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details