Capital Lighting, Inc. Sconces-Pocket 657179

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Sconce UPC: 842639011572 Category: Sconce Glass: Champagne Chip Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Sconce UPC: 842639011572 Category: Sconce Glass: Champagne Chip Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 657179 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
657179
Sconces-Pocket 657179
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Sconce UPC: 842639011572 Category: Sconce Glass: Champagne Chip Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Length 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Sconce
UPC: 842639011572
Category: Sconce
Glass: Champagne Chip
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657179
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details