Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 657175

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Semi-Flush UPC: 842639011428 Category: Semi-Flush Glass: Florentine Scavo/Tiffany Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Semi-Flush UPC: 842639011428 Category: Semi-Flush Glass: Florentine Scavo/Tiffany Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 657175 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
657175
Semi-Flush Mts.-Bowl Style 657175
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Semi-Flush UPC: 842639011428 Category: Semi-Flush Glass: Florentine Scavo/Tiffany Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Gold
Product Name: Two Light Semi-Flush
UPC: 842639011428
Category: Semi-Flush
Glass: Florentine Scavo/Tiffany
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657175
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details