Capital Lighting, Inc. Sconces-Single Glass 657169

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Sconce UPC: 842639011787 Category: Sconce Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Sconce UPC: 842639011787 Category: Sconce Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 657169 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
657169
Sconces-Single Glass 657169
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Sconce UPC: 842639011787 Category: Sconce Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 9
Bulb
Qty: 1
Wattage: 60
Finish: Copper
Product Name: One Light Sconce
UPC: 842639011787
Category: Sconce
Glass: Opal White Schoolhouse
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657169
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details