Capital Lighting, Inc. Mini Pendants-Rod 657167

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Mini-Pendant UPC: 842639011794 Category: Mini-Pendant Glass: Clear Prismatic Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Mini-Pendant UPC: 842639011794 Category: Mini-Pendant Glass: Clear Prismatic Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 657167 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
657167
Mini Pendants-Rod 657167
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Mini-Pendant UPC: 842639011794 Category: Mini-Pendant Glass: Clear Prismatic Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 50.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Mini-Pendant
UPC: 842639011794
Category: Mini-Pendant
Glass: Clear Prismatic
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657167
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details