Capital Lighting, Inc. Mini Pendants-Rod 657161

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Mini-Pendant UPC: 842639011824 Category: Mini-Pendant Glass: Inside Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Mini-Pendant UPC: 842639011824 Category: Mini-Pendant Glass: Inside Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 657161 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
657161
Mini Pendants-Rod 657161
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Mini-Pendant UPC: 842639011824 Category: Mini-Pendant Glass: Inside Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Product Name: One Light Mini-Pendant
UPC: 842639011824
Category: Mini-Pendant
Glass: Inside Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657161
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details