Capital Lighting, Inc. Semi-Flush Mts.-Other 657160

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Semi-Flush UPC: 842639011589 Category: Semi-Flush Glass: Umber Swirl Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Semi-Flush UPC: 842639011589 Category: Semi-Flush Glass: Umber Swirl Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Other - 657160 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Other
657160
Semi-Flush Mts.-Other 657160
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Semi-Flush UPC: 842639011589 Category: Semi-Flush Glass: Umber Swirl Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Gold
Product Name: Two Light Semi-Flush
UPC: 842639011589
Category: Semi-Flush
Glass: Umber Swirl
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657160
Product Name Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details