Capital Lighting, Inc. Mid. Chandeliers-Glass Up 657149

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Gold Product Name: Five Light Chandelier UPC: 842639011442 Category: Chandelier Glass: Florentine Scavo/Tiffany Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Gold Product Name: Five Light Chandelier UPC: 842639011442 Category: Chandelier Glass: Florentine Scavo/Tiffany Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 657149 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
657149
Mid. Chandeliers-Glass Up 657149
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Gold Product Name: Five Light Chandelier UPC: 842639011442 Category: Chandelier Glass: Florentine Scavo/Tiffany Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Burnished Gold
Product Name: Five Light Chandelier
UPC: 842639011442
Category: Chandelier
Glass: Florentine Scavo/Tiffany
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657149
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details