Capital Lighting, Inc. Pendants-Bowl Style 657146

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Pendant UPC: 842639011473 Category: Pendant Glass: Florentine Scavo/Tiffany Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Pendant UPC: 842639011473 Category: Pendant Glass: Florentine Scavo/Tiffany Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 657146 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
657146
Pendants-Bowl Style 657146
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Pendant UPC: 842639011473 Category: Pendant Glass: Florentine Scavo/Tiffany Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Gold
Product Name: Three Light Pendant
UPC: 842639011473
Category: Pendant
Glass: Florentine Scavo/Tiffany
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657146
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details