Capital Lighting, Inc. Mini Pendants-Rod 657145

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 46.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Mini-Pendant UPC: 842639011763 Category: Mini-Pendant Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 46.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Mini-Pendant UPC: 842639011763 Category: Mini-Pendant Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 657145 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
657145
Mini Pendants-Rod 657145
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 46.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Mini-Pendant UPC: 842639011763 Category: Mini-Pendant Glass: Opal White Schoolhouse Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 46.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper
Product Name: One Light Mini-Pendant
UPC: 842639011763
Category: Mini-Pendant
Glass: Opal White Schoolhouse
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657145
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.78m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details