Capital Lighting, Inc. Bathroom Fixtures-Five+Lights 657143

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rubbed Bronze Product Name: Six Light Vanity UPC: 842639010117 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rubbed Bronze Product Name: Six Light Vanity UPC: 842639010117 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Five+Lights - 657143 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Five+Lights
657143
Bathroom Fixtures-Five+Lights 657143
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rubbed Bronze Product Name: Six Light Vanity UPC: 842639010117 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Rubbed Bronze
Product Name: Six Light Vanity
UPC: 842639010117
Category: Vanity
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657143
Product Name Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details