Capital Lighting, Inc. Sconces-Other 657142

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.00 Length 8.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Sconce UPC: 842639009692 Category: Sconce Glass: Clear Crosscut Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.00 Length 8.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Sconce UPC: 842639009692 Category: Sconce Glass: Clear Crosscut Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Sconces-Other - 657142 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Other
657142
Sconces-Other 657142
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.00 Length 8.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Product Name: One Light Sconce UPC: 842639009692 Category: Sconce Glass: Clear Crosscut Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 8.00
Length 8.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Product Name: One Light Sconce
UPC: 842639009692
Category: Sconce
Glass: Clear Crosscut
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657142
Product Name Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details