Capital Lighting, Inc. Island/Pool Table-2 Light Bar 657131

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Island UPC: 842639011657 Category: Island Glass: Umber Swirl Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Island UPC: 842639011657 Category: Island Glass: Umber Swirl Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-2 Light Bar - 657131 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-2 Light Bar
657131
Island/Pool Table-2 Light Bar 657131
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 23.50 Length 23.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Island UPC: 842639011657 Category: Island Glass: Umber Swirl Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 23.50
Length 23.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Gold
Product Name: Two Light Island
UPC: 842639011657
Category: Island
Glass: Umber Swirl
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657131
Product Name Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details