Capital Lighting, Inc. Island/Pool Table-3 Light Bar 657130

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Island UPC: 842639011664 Category: Island Glass: Umber Swirl Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Island UPC: 842639011664 Category: Island Glass: Umber Swirl Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-3 Light Bar - 657130 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-3 Light Bar
657130
Island/Pool Table-3 Light Bar 657130
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Island UPC: 842639011664 Category: Island Glass: Umber Swirl Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 45.50
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Gold
Product Name: Two Light Island
UPC: 842639011664
Category: Island
Glass: Umber Swirl
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657130
Product Name Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details