Capital Lighting, Inc. Exterior -Hanging 657099

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.25 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Architectural Bronze Product Name: One Light Pendant UPC: 842639010810 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.25 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Architectural Bronze Product Name: One Light Pendant UPC: 842639010810 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Exterior -Hanging - 657099 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Hanging
657099
Exterior -Hanging 657099
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.25 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Architectural Bronze Product Name: One Light Pendant UPC: 842639010810 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.25
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Architectural Bronze
Product Name: One Light Pendant
UPC: 842639010810
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657099
Product Name Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details