Capital Lighting, Inc. Exterior -Hanging 657076

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: White Product Name: One Light Pendant UPC: 842639010926 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: White Product Name: One Light Pendant UPC: 842639010926 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Exterior -Hanging - 657076 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Hanging
657076
Exterior -Hanging 657076
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: White Product Name: One Light Pendant UPC: 842639010926 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.25
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Pendant
UPC: 842639010926
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657076
Product Name Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details