Capital Lighting, Inc. Exterior -Hanging 657048

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Pendant UPC: 842639010698 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Pendant UPC: 842639010698 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Exterior -Hanging - 657048 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Hanging
657048
Exterior -Hanging 657048
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Pendant UPC: 842639010698 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.25
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Copper
Product Name: One Light Pendant
UPC: 842639010698
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657048
Product Name Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details